Egis Mobile Electric Egis Mobile Electric 8405B Sealed Break Out Box, 3x4 Circuits + M6 I/O 8405B

Description
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8405B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Two sets of 4 circuits each, plus one group of 4 circuits connected to high-amp M6 terminal Ignition Protected: safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020
Request a Quote Datasheet
Description
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8405B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Two sets of 4 circuits each, plus one group of 4 circuits connected to high-amp M6 terminal Ignition Protected: safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8405B Sealed Break Out Box, 3x4 Circuits + M6 I/O - 82034 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8405B Sealed Break Out Box, 3x4 Circuits + M6 I/O
82034
Egis Mobile Electric 8405B Sealed Break Out Box, 3x4 Circuits + M6 I/O 82034
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8405B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Two sets of 4 circuits each, plus one group of 4 circuits connected to high-amp M6 terminal Ignition Protected: safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020

Replace unreliable butt splices and exposed space consuming terminal blocks

  • Egis Mobile Electric 8405B Sealed Break Out Box
  • Category: Power Splitters
  • Manufacturer: Egis Mobile Electric
  • Sealed solution for ground return collection and signals for power distribution
  • Two sets of 4 circuits each, plus one group of 4 circuits connected to high-amp M6 terminal
  • Ignition Protected: safe to install in enclosed spaces
  • Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series
  • Ingress Protection: IP67/IP69K
  • Recommended cable size: 2/0
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • 12-Position Mating Connector and Harnesses sold separately - see item 82020
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 82034
Product Name Egis Mobile Electric 8405B Sealed Break Out Box, 3x4 Circuits + M6 I/O
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.166 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details