Egis Mobile Electric Egis Mobile Electric 8404B Sealed Break Out Box, 4x3 Circuits + M6 I/O 8404B

Description
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8404B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Three sets of 3 circuits each, plus one group of 3 circuits connected to high amp M6 terminal Ignition Protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020
Request a Quote Datasheet
Description
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8404B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Three sets of 3 circuits each, plus one group of 3 circuits connected to high amp M6 terminal Ignition Protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8404B Sealed Break Out Box, 4x3 Circuits + M6 I/O - 82033 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8404B Sealed Break Out Box, 4x3 Circuits + M6 I/O
82033
Egis Mobile Electric 8404B Sealed Break Out Box, 4x3 Circuits + M6 I/O 82033
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8404B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Three sets of 3 circuits each, plus one group of 3 circuits connected to high amp M6 terminal Ignition Protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020

Replace unreliable butt splices and exposed space consuming terminal blocks

  • Egis Mobile Electric 8404B Sealed Break Out Box
  • Category: Power Splitters
  • Manufacturer: Egis Mobile Electric
  • Sealed solution for ground return collection and signals for power distribution
  • Three sets of 3 circuits each, plus one group of 3 circuits connected to high amp M6 terminal
  • Ignition Protected; safe to install in enclosed spaces
  • Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series
  • Ingress Protection: IP67/IP69K
  • Recommended cable size: 2/0
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • 12-Position Mating Connector and Harnesses sold separately - see item 82020
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 82033
Product Name Egis Mobile Electric 8404B Sealed Break Out Box, 4x3 Circuits + M6 I/O
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-10A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 90.21 - Socket with box clamp terminals - 9021 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; EAC-1, CSA, CE-2, IMQ-grande, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Quick Fit Terminal Strip - 4057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick-Fit
# of Contacts 4
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details