Egis Mobile Electric Egis Mobile Electric 8403B Sealed Break Out Box, 1x6 + 2x3 Circuits + M6 I/O 8403B

Description
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8403B Sealed Break Out Bpx Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Two sets of 3 circuits each, plus one group of 6 circuits connected to high amp M6 terminal Ignition protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020
Request a Quote Datasheet
Description
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8403B Sealed Break Out Bpx Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Two sets of 3 circuits each, plus one group of 6 circuits connected to high amp M6 terminal Ignition protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8403B Sealed Break Out Box, 1x6 + 2x3 Circuits + M6 I/O - 82032 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8403B Sealed Break Out Box, 1x6 + 2x3 Circuits + M6 I/O
82032
Egis Mobile Electric 8403B Sealed Break Out Box, 1x6 + 2x3 Circuits + M6 I/O 82032
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8403B Sealed Break Out Bpx Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Two sets of 3 circuits each, plus one group of 6 circuits connected to high amp M6 terminal Ignition protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020

Replace unreliable butt splices and exposed space consuming terminal blocks

  • Egis Mobile Electric 8403B Sealed Break Out Bpx
  • Category: Power Splitters
  • Manufacturer: Egis Mobile Electric
  • Sealed solution for ground return collection and signals for power distribution
  • Two sets of 3 circuits each, plus one group of 6 circuits connected to high amp M6 terminal
  • Ignition protected; safe to install in enclosed spaces
  • Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series
  • Ingress Protection: IP67/IP69K
  • Recommended cable size: 2/0
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • 12-Position Mating Connector and Harnesses sold separately - see item 82020
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 82032
Product Name Egis Mobile Electric 8403B Sealed Break Out Box, 1x6 + 2x3 Circuits + M6 I/O
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details