Egis Mobile Electric Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker, Type III, 200A, 48VDC 4704-200B

Description
Egis 4704 surface mount switchable circuit breakers offer robust construction, weatherproof housing, easy-to-mount circular style panel mount design, stainless steel hardware, and a high visibility ON/OFF lever. Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker Category: Mechanical Products Marine-Rated Surface Mount Circuit Breakers Manufacturer: Egis Mobile Electric Protects electric circuits from short circuit events and over-current loads Automatic circuit protection with manual On/Off switching Combines dual functionality in one reliable and compact solution Provides visual indication of circuit opened with bright yellow paddle, used for re-setting to On 4 year industry-leading warranty Ingress Protection: IP66 rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Hardware Material: Stainless steel, self-locking Flammability Rating: UL 94 V0 Interrupt capacity to meet SAE J553, ABYC-E11 Egis Mobile 4704 high voltage rating of 48VDC easily supports 12 and 24VDC applications while offering advanced protection for 36 and 48VDC applications Video: 4704 & 4707 Series Panel and Surface Mount Circuit Breakers
Request a Quote Datasheet
Description
Egis 4704 surface mount switchable circuit breakers offer robust construction, weatherproof housing, easy-to-mount circular style panel mount design, stainless steel hardware, and a high visibility ON/OFF lever. Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker Category: Mechanical Products Marine-Rated Surface Mount Circuit Breakers Manufacturer: Egis Mobile Electric Protects electric circuits from short circuit events and over-current loads Automatic circuit protection with manual On/Off switching Combines dual functionality in one reliable and compact solution Provides visual indication of circuit opened with bright yellow paddle, used for re-setting to On 4 year industry-leading warranty Ingress Protection: IP66 rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Hardware Material: Stainless steel, self-locking Flammability Rating: UL 94 V0 Interrupt capacity to meet SAE J553, ABYC-E11 Egis Mobile 4704 high voltage rating of 48VDC easily supports 12 and 24VDC applications while offering advanced protection for 36 and 48VDC applications Video: 4704 & 4707 Series Panel and Surface Mount Circuit Breakers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker, Type III, 200A, 48VDC - 49310 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker, Type III, 200A, 48VDC
49310
Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker, Type III, 200A, 48VDC 49310
Egis 4704 surface mount switchable circuit breakers offer robust construction, weatherproof housing, easy-to-mount circular style panel mount design, stainless steel hardware, and a high visibility ON/OFF lever. Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker Category: Mechanical Products Marine-Rated Surface Mount Circuit Breakers Manufacturer: Egis Mobile Electric Protects electric circuits from short circuit events and over-current loads Automatic circuit protection with manual On/Off switching Combines dual functionality in one reliable and compact solution Provides visual indication of circuit opened with bright yellow paddle, used for re-setting to On 4 year industry-leading warranty Ingress Protection: IP66 rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Hardware Material: Stainless steel, self-locking Flammability Rating: UL 94 V0 Interrupt capacity to meet SAE J553, ABYC-E11 Egis Mobile 4704 high voltage rating of 48VDC easily supports 12 and 24VDC applications while offering advanced protection for 36 and 48VDC applications Video: 4704 & 4707 Series Panel and Surface Mount Circuit Breakers

Egis 4704 surface mount switchable circuit breakers offer robust construction, weatherproof housing, easy-to-mount circular style panel mount design, stainless steel hardware, and a high visibility ON/OFF lever.

  • Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker
  • Category: Mechanical Products Marine-Rated Surface Mount Circuit Breakers
  • Manufacturer: Egis Mobile Electric
  • Protects electric circuits from short circuit events and over-current loads
  • Automatic circuit protection with manual On/Off switching
  • Combines dual functionality in one reliable and compact solution
  • Provides visual indication of circuit opened with bright yellow paddle, used for re-setting to On
  • 4 year industry-leading warranty
  • Ingress Protection: IP66 rated
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Hardware Material: Stainless steel, self-locking
  • Flammability Rating: UL 94 V0
  • Interrupt capacity to meet SAE J553, ABYC-E11
  • Egis Mobile 4704 high voltage rating of 48VDC easily supports 12 and 24VDC applications while offering advanced protection for 36 and 48VDC applications
  • Video: 4704 & 4707 Series Panel and Surface Mount Circuit Breakers
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 49310
Product Name Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker, Type III, 200A, 48VDC
Rated DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
MCBs - 1444718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 50 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 4411.0076 - 4411.0076 - Win Source Electronics
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 28 volts
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 209-1-30025-3-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details