Efore, Inc. Rectifier Module for OPUS C Series MRC 60-1600

Description
MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.
Description
MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module for OPUS C Series - MRC 60-1600 - Efore, Inc.
Irving, TX, USA
Rectifier Module for OPUS C Series
MRC 60-1600
Rectifier Module for OPUS C Series MRC 60-1600
MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.

MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.

Technical Specifications

  Efore, Inc.
Product Category Power Supplies
Product Number MRC 60-1600
Product Name Rectifier Module for OPUS C Series
Type DC-DC Converter; Rectifier
Applications Telecommunications, Industrial
Features Hot Swappable; Temperature Compensated
Operating Temperature -20 to 50 C (-4 to 122 F)
Regulatory Compliance RoHS, WEEE
Unlock Full Specs
to access all available technical data

Similar Products

60W Wall Mount USB Type C PD Power Supply, Single Output - QFWC-60 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 20.0 volts
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details