Efore, Inc. EIPS Industrial Enclosure 2084

Description
2150x837x410 mm HxWxD, cabling through top or side, IEC529/IP21
Description
2150x837x410 mm HxWxD, cabling through top or side, IEC529/IP21

Suppliers

Company
Product
Description
Supplier Links
Irving, TX, USA
EIPS Industrial Enclosure
2084
EIPS Industrial Enclosure 2084
2150x837x410 mm HxWxD, cabling through top or side, IEC529/IP21

2150x837x410 mm HxWxD, cabling through top or side, IEC529/IP21

Technical Specifications

  Efore, Inc.
Product Category Industrial Enclosures
Product Number 2084
Product Name EIPS Industrial Enclosure
Type Rack Enclosures
Shape Rectangular
Length 84.65 inch (2150 mm)
Width 32.95 inch (837 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001113 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Ergonomic Handheld Enclosures - BLOB - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.49 to 7.87 inch (114 to 200 mm)
View Details