Efdyn Incorporated SAS 1-1/2" & 2" Bore Model SAS-2-4

Description
Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.
Description
Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.

Suppliers

Company
Product
Description
Supplier Links
SAS 1-1/2
Tulsa, OK, USA
SAS 1-1/2" & 2" Bore Model
SAS-2-4
SAS 1-1/2" & 2" Bore Model SAS-2-4
Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.

Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.

Technical Specifications

  Efdyn Incorporated
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number SAS-2-4
Product Name SAS 1-1/2" & 2" Bore Model
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Rod Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSRW-DGC-12 - Festo Corporation
Specs
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Shock Absorbers - 2040007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Mounting Threaded Ends
Stroke 0.3150 inch (8 mm)
View Details
Fixed Shock Absorber - FA-1008 - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 inch (10 mm)
View Details