Efdyn Incorporated EFM Series Self Compensating Minibuffer EFM 10-08-8C

Description
Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom applications.
Description
Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom applications.

Suppliers

Company
Product
Description
Supplier Links
EFM Series Self Compensating Minibuffer - EFM 10-08-8C - Efdyn Incorporated
Tulsa, OK, USA
EFM Series Self Compensating Minibuffer
EFM 10-08-8C
EFM Series Self Compensating Minibuffer EFM 10-08-8C
Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom applications.

Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom applications.

Technical Specifications

  Efdyn Incorporated
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number EFM 10-08-8C
Product Name EFM Series Self Compensating Minibuffer
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Mounting Threaded Ends; Other Specialized Mount (optional feature)
Features Self Compensating
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-M6-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Shock Absorbers - 2023104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.5512 inch (14 mm)
Total Energy/Cycle 35.4 In-lbs (40.82 kg-cm)
View Details
Linear Shock Absorber - FPD-1050 Series - Bansbach Easylift®
Specs
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 inch (10 mm)
Rod Diameter 0.0984 inch (2.5 mm)
View Details