Festo Corporation Pneumatic shock absorber DYEF-M12-Y1

Description
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
Request a Quote Datasheet
Description
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - DYEF-M12-Y1 - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
DYEF-M12-Y1
Pneumatic shock absorber DYEF-M12-Y1
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
  • Mechanical shock absorber with flexible rubber buffer
  • Flexible rubber buffer allows a defined metal end position
  • Adjustable cushioning hardness
  • Ideal for cushioning low energy
  • With precise metal end position
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number DYEF-M12-Y1
Product Name Pneumatic shock absorber
Body Material Steel; High-alloy steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSRW-DGC-32-GF - Festo Corporation
Specs
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Pneumatic shock absorber - DYSS-3-4-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1575 inch (4 mm)
Maximum Force (P1) 17.98 lbs (8.16 kg)
View Details
Pneumatic shock absorber - YSRW-16-26 - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 1.02 inch (26 mm)
Maximum Force (P1) 450 lbs (204 kg)
View Details
2 suppliers
Pneumatic shock absorber - YSRW-DGC-8 - Festo Corporation
Specs
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details