Edwards STP301 is for use in electron microscopes and semiconductor applications. Edwards rotor technology gives class-leading performance for maximum process flexibility. The STP301 has been approved for use by major equipment manufacturers in the scientific instrument, semiconductor and magnetic media industries. This STP pump is supplied with an inlet screen. For a complete installation order an STP pump, a controller, a connection cable and power cable.
| Edwards Vacuum | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | STP301C |
| Product Name | STP Turbomolecular Pump |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Chemical; Semiconductor; Ultrahigh Vacuum Applications |
| Features | Magnetic Bearing |
| Ultimate Vacuum | 4.88E-8 to 7.50E-9 torr (29.92 to 29.92 in Hg vac) |
| Pumping Speed | 636 CFM (1081 m³/hr) |