Edwards STP-L301 is for use in electron microscopes and semiconductor applications. Edwards rotor technology gives class-leading performance for maximum process flexibility.
| Edwards Vacuum | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | STP-L301 |
| Product Name | STP Turbomolecular Pump |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Semiconductor; Ultrahigh Vacuum Applications |
| Features | Magnetic Bearing |
| Ultimate Vacuum | 7.50E-9 torr (29.92 in Hg vac) |
| Pumping Speed | 551 to 614 CFM (937 to 1045 m³/hr) |