The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two stage pumps can handle wet corrosive process streams and are tolerant of particulates while offering minimal maintenance requirements, vibration and noise.
| Edwards Vacuum | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | SHR21850 |
| Product Name | HR Series Liquid Ring Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Chemical; Pharm/Sanitary |
| Pumping Speed | 1929 to 2234 CFM (3280 to 3800 m³/hr) |