The HT high throughput series is the pinnacle of our diffusion pump knowledge with technology aimed specifically at industrial users. Edwards HT16B (ANSI16/ISO5000 inlet) diffusion pump is designed for all light and heavy duty industrial applications. The robust construction gives high pumping speed at high pressure. The cast and machined aluminium interior provides consistent performance, while the stainless steel body prevents corrosion and ensures process cleanliness. These pumps are designed to give a high throughput (pressure multiplied by pumping speed) at 4 × 10-3 mbar making them ideal for industrial processes that involve large quantities of gases.
| Edwards Vacuum | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | HT16B |
| Product Name | HT Series |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Coating Systems & Furnaces |
| Pumping Speed | 13773 to 24537 CFM (23423 to 41729 m³/hr) |
| UHV / High Vacuum | Diffusion or Vapor |