The EXT556H incorporates our hybrid bearing and enhanced molecular drag pumping technologies with turbomolecular pump stages on a single rotor. The result is a highly reliable pump well suited to applications requiring excellent light gas performance and ultimate pressures <10-10 mbar. With the optional ferromagnetic envelope the EXT556H excels in applications, such as FTMS, where high magnetic fields are present.
| Edwards Vacuum | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | EXT556H |
| Product Name | EXT Compound Turbomolecular Vacuum Pump |
| Configuration | Individual Vacuum Pump |
| Application | Ultrahigh Vacuum Applications |
| Features | Magnetic Bearing |
| Ultimate Vacuum | 7.50E-10 torr (29.92 in Hg vac) |
| Pumping Speed | 1059 to 1229 CFM (1802 to 2090 m³/hr) |