The model EO50/60 is a compact, fast warm-up air-cooled diffusion pump supplied complete with high integrity inlet Co-Seal, flange clamping ring and optional baffle. The jet assembly is removable for easy cleaning. It meets the need for a low-cost, high vacuum pump for use in desk top or mobile scientific instruments, leak detectors, and general laboratory applications. In many applications the rapid warm-up capability will enable the EO50/60 to be used without an isolation valve. However, the pump is not intended for use on valveless systems where rapid cycling from atmospheric pressure through the hot pump is required. Edwards offers the TV range of diffusion pumps for these applications.
| Edwards Vacuum | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | EO50/60 |
| Product Name | Air Cooled Diffusion Pump |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Medical / Laboratory |
| Pumping Speed | 57.21 to 148 CFM (97.3 to 252 m³/hr) |
| UHV / High Vacuum | Diffusion or Vapor |