Edwards Vacuum CXS Chemical Dry Pump CXS160

Description
Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output - to a conversation-level 64dB - and improving the handling of both liquids and solids, allowing users to optimise their vacuum processes. They give deep and flexible vacuum down to 10-3 mbar - with no contamination of the process stream or cooling water with no effluent generation - and are capable of continuous pumping of up to 1 litre per minute or a single 25 litre slug. Flooded air-gap potted motors that are up to 15% more efficient than standard just add to the novel technologies which contribute to the outstanding performance. Both CXS pumps are fully ATEX certified for use in hazardous environments, and are explosion-proof and able to pump corrosive gases without corroding to ensure the safest possible handling of flammable gasses. The CXS160 and CXS250 are available as a standalone unit or a complete system with accessories such as flame arrestors, knockout pots and filters. They are simple to install, easy to operate and use close-coupled and vertically-aligned pumps and boosters to give the smallest possible footprint. With up to 5 years between services, no routine maintenance and a 25-year design life, the CXS range combines high reliability at a low cost. We feel it will be the benchmark for chemical dry vacuum pumps for years, and even decades, to come.
Description
Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output - to a conversation-level 64dB - and improving the handling of both liquids and solids, allowing users to optimise their vacuum processes. They give deep and flexible vacuum down to 10-3 mbar - with no contamination of the process stream or cooling water with no effluent generation - and are capable of continuous pumping of up to 1 litre per minute or a single 25 litre slug. Flooded air-gap potted motors that are up to 15% more efficient than standard just add to the novel technologies which contribute to the outstanding performance. Both CXS pumps are fully ATEX certified for use in hazardous environments, and are explosion-proof and able to pump corrosive gases without corroding to ensure the safest possible handling of flammable gasses. The CXS160 and CXS250 are available as a standalone unit or a complete system with accessories such as flame arrestors, knockout pots and filters. They are simple to install, easy to operate and use close-coupled and vertically-aligned pumps and boosters to give the smallest possible footprint. With up to 5 years between services, no routine maintenance and a 25-year design life, the CXS range combines high reliability at a low cost. We feel it will be the benchmark for chemical dry vacuum pumps for years, and even decades, to come.

Suppliers

Company
Product
Description
Supplier Links
CXS Chemical Dry Pump - CXS160 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
CXS Chemical Dry Pump
CXS160
CXS Chemical Dry Pump CXS160
Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output - to a conversation-level 64dB - and improving the handling of both liquids and solids, allowing users to optimise their vacuum processes. They give deep and flexible vacuum down to 10-3 mbar - with no contamination of the process stream or cooling water with no effluent generation - and are capable of continuous pumping of up to 1 litre per minute or a single 25 litre slug. Flooded air-gap potted motors that are up to 15% more efficient than standard just add to the novel technologies which contribute to the outstanding performance. Both CXS pumps are fully ATEX certified for use in hazardous environments, and are explosion-proof and able to pump corrosive gases without corroding to ensure the safest possible handling of flammable gasses. The CXS160 and CXS250 are available as a standalone unit or a complete system with accessories such as flame arrestors, knockout pots and filters. They are simple to install, easy to operate and use close-coupled and vertically-aligned pumps and boosters to give the smallest possible footprint. With up to 5 years between services, no routine maintenance and a 25-year design life, the CXS range combines high reliability at a low cost. We feel it will be the benchmark for chemical dry vacuum pumps for years, and even decades, to come.

Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership.
The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output - to a conversation-level 64dB - and improving the handling of both liquids and solids, allowing users to optimise their vacuum processes.
They give deep and flexible vacuum down to 10-3 mbar - with no contamination of the process stream or cooling water with no effluent generation - and are capable of continuous pumping of up to 1 litre per minute or a single 25 litre slug.
Flooded air-gap potted motors that are up to 15% more efficient than standard just add to the novel technologies which contribute to the outstanding performance.
Both CXS pumps are fully ATEX certified for use in hazardous environments, and are explosion-proof and able to pump corrosive gases without corroding to ensure the safest possible handling of flammable gasses.
The CXS160 and CXS250 are available as a standalone unit or a complete system with accessories such as flame arrestors, knockout pots and filters. They are simple to install, easy to operate and use close-coupled and vertically-aligned pumps and boosters to give the smallest possible footprint.
With up to 5 years between services, no routine maintenance and a 25-year design life, the CXS range combines high reliability at a low cost. We feel it will be the benchmark for chemical dry vacuum pumps for years, and even decades, to come.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number CXS160
Product Name CXS Chemical Dry Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
Application Chemical; Pharm/Sanitary
Features OEM Controller / Control Panel; Gas Ballast (optional feature)
Pumping Speed 94.08 CFM (160 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vooner VaneGard® VG7, 75 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 to 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG7SS6-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Multi-stage roots vacuum pumps - A 100 L - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Power; Semiconductor
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details