The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a manually operated high vacuum isolation valve and is supplied with: NW40 elbow, NW40 centering-ring, NW40 clamp, water pipe couplings and ferrules and an inlet ISO250 trapped 'O' ring
| Edwards Vacuum | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | CR250/2000M |
| Product Name | Cryo Cooled Diffstak Vapor Pump |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Thin Film, Surface Physics UHV Apps |
| Pumping Speed | 3602 to 12713 CFM (6126 to 21621 m³/hr) |
| UHV / High Vacuum | Diffusion or Vapor |