Edwards Vacuum Stokes Vacuum Oil Sealed Piston Pump 612J Microvac

Description
The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with minimal maintenance and process downtime. An integral oil distribution system eliminates external piping and delivers leak-free operation in a stylized design. A stiffer motor mounting platform cuts flexibility to minimize motor belt wear. A stylized oil reservoir cover and side cover 'O' rings improve sealing to eliminate oil leakage. An integral gas ballast valve built into the side cover allows quick adaptation to automatic gas ballast. Most importantly, these improvements don't increase the industry leading space saving footprint. Inlet, outlet and mounting dimensions are exactly the same as the H series Microvac rotary piston pump. This pump is fitted with a 230/460V coil for control of the oil solenoid valve which prevents the pump from flooding with oil in the case of power failure or a loss of vacuum. In addition oil temperature/heater ports have been added as standard to provide a means to monitor and heat the pump oil if required.
Description
The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with minimal maintenance and process downtime. An integral oil distribution system eliminates external piping and delivers leak-free operation in a stylized design. A stiffer motor mounting platform cuts flexibility to minimize motor belt wear. A stylized oil reservoir cover and side cover 'O' rings improve sealing to eliminate oil leakage. An integral gas ballast valve built into the side cover allows quick adaptation to automatic gas ballast. Most importantly, these improvements don't increase the industry leading space saving footprint. Inlet, outlet and mounting dimensions are exactly the same as the H series Microvac rotary piston pump. This pump is fitted with a 230/460V coil for control of the oil solenoid valve which prevents the pump from flooding with oil in the case of power failure or a loss of vacuum. In addition oil temperature/heater ports have been added as standard to provide a means to monitor and heat the pump oil if required.

Suppliers

Company
Product
Description
Supplier Links
Stokes Vacuum Oil Sealed Piston Pump - 612J Microvac - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Stokes Vacuum Oil Sealed Piston Pump
612J Microvac
Stokes Vacuum Oil Sealed Piston Pump 612J Microvac
The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with minimal maintenance and process downtime. An integral oil distribution system eliminates external piping and delivers leak-free operation in a stylized design. A stiffer motor mounting platform cuts flexibility to minimize motor belt wear. A stylized oil reservoir cover and side cover 'O' rings improve sealing to eliminate oil leakage. An integral gas ballast valve built into the side cover allows quick adaptation to automatic gas ballast. Most importantly, these improvements don't increase the industry leading space saving footprint. Inlet, outlet and mounting dimensions are exactly the same as the H series Microvac rotary piston pump. This pump is fitted with a 230/460V coil for control of the oil solenoid valve which prevents the pump from flooding with oil in the case of power failure or a loss of vacuum. In addition oil temperature/heater ports have been added as standard to provide a means to monitor and heat the pump oil if required.

The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with minimal maintenance and process downtime. An integral oil distribution system eliminates external piping and delivers leak-free operation in a stylized design. A stiffer motor mounting platform cuts flexibility to minimize motor belt wear. A stylized oil reservoir cover and side cover 'O' rings improve sealing to eliminate oil leakage. An integral gas ballast valve built into the side cover allows quick adaptation to automatic gas ballast. Most importantly, these improvements don't increase the industry leading space saving footprint. Inlet, outlet and mounting dimensions are exactly the same as the H series Microvac rotary piston pump. This pump is fitted with a 230/460V coil for control of the oil solenoid valve which prevents the pump from flooding with oil in the case of power failure or a loss of vacuum. In addition oil temperature/heater ports have been added as standard to provide a means to monitor and heat the pump oil if required.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number 612J Microvac
Product Name Stokes Vacuum Oil Sealed Piston Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Manufacturing; Pharm/Sanitary; Metallurgy, Coating
Features Gas Ballast
Pumping Speed 600 CFM (1020 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SST200 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details