The Edwards 18B4B vapour booster pumps offer higher pumping speeds, of up to 6000 l s-1 at pressures intermediate between mechanical boosters and diffusion pumps. Vapor boosters from Edwards have been proven in the field for over 30 years. With a constant program of updates and modernization, with input from OEM's and end users, combined with inherent reliability, ease of use and tolerance to various inlet and exhaust pressures they have been used extensively in metallurgy and coating industries as well as other specialist applications.
| Edwards Vacuum | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | 18B4B |
| Product Name | Vapor Booster Pump |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Metallurgical and Chemical Processes |
| Pumping Speed | 8476 to 12713 CFM (14414 to 21621 m³/hr) |
| UHV / High Vacuum | Diffusion or Vapor |