The compact water-cooled Diffstak pumps with an integral cooled baffle offer exceptionally clean pumping with very low backstreaming, reduced outgassing, and a reduction in the number of elastomer seals required for installation. The Edwards Diffstak 160 (ISO160 inlet) design has been proven over many years with thousands of pumps installed. This pump has an unvalved ISO collar inlet flange and is supplied with: NW25 elbow, NW25 centering-ring, NW25 clamp, water pipe couplings and ferrules, inlet ISO 160 Co-Seal.
| Edwards Vacuum | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | 160/700C |
| Product Name | Unvalved Diffstak Vapor Pump |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Thin Film, Surface Physics UHV Apps |
| Pumping Speed | 1610 to 2988 CFM (2739 to 5081 m³/hr) |
| UHV / High Vacuum | Diffusion or Vapor |