The compact water-cooled Diffstak pumps with an integral cooled baffle offer exceptionally clean pumping with very low backstreaming, reduced outgassing, and a reduction in the number of elastomer seals required for installation. The Edwards Diffstak 100 (ISO100 inlet) design has been proven over many years with thousands of pumps installed. This pump has a pneumatically actuated high vacuum isolation valve and is supplied with: NW25 elbow, NW25 centering-ring, NW25 clamp, water pipe couplings and ferrules, inlet ISO 100 Co-Seal.
| Edwards Vacuum | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | 100/300P |
| Product Name | Standard Diffstak Vapor Pump |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Thin Film, Surface Physics UHV Apps |
| Pumping Speed | 593 to 1059 CFM (1009 to 1802 m³/hr) |
| UHV / High Vacuum | Diffusion or Vapor |