EDSYN Inc. Desoldering Gun; Desolder Tool Type Edsyn US340

Description
DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:30mm; Length:205mm; Weight:75g RoHS Compliant: NA
Datasheet
Description
DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:30mm; Length:205mm; Weight:75g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Gun; Desolder Tool Type Edsyn - 68C1995 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Gun; Desolder Tool Type Edsyn
68C1995
Desoldering Gun; Desolder Tool Type Edsyn 68C1995
DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:30mm; Length:205mm; Weight:75g RoHS Compliant: NA

DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:13.6mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:30mm; Length:205mm; Weight:75g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68C1995
Product Name Desoldering Gun; Desolder Tool Type Edsyn
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631087 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details