EDSYN Inc. Desoldering Braid, Copper, 0.6Mm, 1.5M; Braid Material Edsyn SW091/0.6

Description
DESOLDERING BRAID, COPPER, 0.6MM, 1.5M; Braid Material:Copper; Width:0.6mm; Length:1.5m; Product Range:- RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, COPPER, 0.6MM, 1.5M; Braid Material:Copper; Width:0.6mm; Length:1.5m; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, Copper, 0.6Mm, 1.5M; Braid Material Edsyn - 35M4036 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, Copper, 0.6Mm, 1.5M; Braid Material Edsyn
35M4036
Desoldering Braid, Copper, 0.6Mm, 1.5M; Braid Material Edsyn 35M4036
DESOLDERING BRAID, COPPER, 0.6MM, 1.5M; Braid Material:Copper; Width:0.6mm; Length:1.5m; Product Range:- RoHS Compliant: NA

DESOLDERING BRAID, COPPER, 0.6MM, 1.5M; Braid Material:Copper; Width:0.6mm; Length:1.5m; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4036
Product Name Desoldering Braid, Copper, 0.6Mm, 1.5M; Braid Material Edsyn
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094756 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details