EDSYN Inc. Desoldering Braid, , 3.0Mm X 1.5M; Braid Material Edsyn SW021/3,0

Description
DESOLDERING BRAID, , 3.0Mm x 1.5M; Braid Material:Copper; Width:3mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Width:3mm RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, , 3.0Mm x 1.5M; Braid Material:Copper; Width:3mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Width:3mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, , 3.0Mm X 1.5M; Braid Material Edsyn - 98M4319 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, , 3.0Mm X 1.5M; Braid Material Edsyn
98M4319
Desoldering Braid, , 3.0Mm X 1.5M; Braid Material Edsyn 98M4319
DESOLDERING BRAID, , 3.0Mm x 1.5M; Braid Material:Copper; Width:3mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Width:3mm RoHS Compliant: NA

DESOLDERING BRAID, , 3.0Mm x 1.5M; Braid Material:Copper; Width:3mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Width:3mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 98M4319
Product Name Desoldering Braid, , 3.0Mm X 1.5M; Braid Material Edsyn
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details