EDSYN Inc. Desoldering Braid, , 2.5Mm X 1.5M; Braid Material Edsyn SW021/2,5

Description
DESOLDERING BRAID, , 2.5Mm x 1.5M; Braid Material:Copper; Width:2.5mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, , 2.5Mm x 1.5M; Braid Material:Copper; Width:2.5mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, , 2.5Mm X 1.5M; Braid Material Edsyn - 35M4033 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, , 2.5Mm X 1.5M; Braid Material Edsyn
35M4033
Desoldering Braid, , 2.5Mm X 1.5M; Braid Material Edsyn 35M4033
DESOLDERING BRAID, , 2.5Mm x 1.5M; Braid Material:Copper; Width:2.5mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

DESOLDERING BRAID, , 2.5Mm x 1.5M; Braid Material:Copper; Width:2.5mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4033
Product Name Desoldering Braid, , 2.5Mm X 1.5M; Braid Material Edsyn
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2411580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - Powermax85 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details