EDSYN Inc. Desoldering Braid, , 2.5Mm X 15M; Braid Material Edsyn SW021/2,5/15

Description
DESOLDERING BRAID, , 2.5Mm x 15M; Braid Material:Copper; Width:2.5mm; Length:15m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, , 2.5Mm x 15M; Braid Material:Copper; Width:2.5mm; Length:15m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, , 2.5Mm X 15M; Braid Material Edsyn - 35M4034 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, , 2.5Mm X 15M; Braid Material Edsyn
35M4034
Desoldering Braid, , 2.5Mm X 15M; Braid Material Edsyn 35M4034
DESOLDERING BRAID, , 2.5Mm x 15M; Braid Material:Copper; Width:2.5mm; Length:15m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

DESOLDERING BRAID, , 2.5Mm x 15M; Braid Material:Copper; Width:2.5mm; Length:15m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4034
Product Name Desoldering Braid, , 2.5Mm X 15M; Braid Material Edsyn
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 119658 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details