EDSYN Inc. Desoldering Wick, Copper, 1.5M; Braid Material Edsyn SW 091/3,0

Description
DESOLDERING WICK, COPPER, 1.5M; Braid Material:Copper; Width:3mm; Length:1.5m; Product Range:SW091 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet
Description
DESOLDERING WICK, COPPER, 1.5M; Braid Material:Copper; Width:3mm; Length:1.5m; Product Range:SW091 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Wick, Copper, 1.5M; Braid Material Edsyn - 47AC3020 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Wick, Copper, 1.5M; Braid Material Edsyn
47AC3020
Desoldering Wick, Copper, 1.5M; Braid Material Edsyn 47AC3020
DESOLDERING WICK, COPPER, 1.5M; Braid Material:Copper; Width:3mm; Length:1.5m; Product Range:SW091 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

DESOLDERING WICK, COPPER, 1.5M; Braid Material:Copper; Width:3mm; Length:1.5m; Product Range:SW091 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 47AC3020
Product Name Desoldering Wick, Copper, 1.5M; Braid Material Edsyn
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2713542 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details