EDSYN Inc. Solder Wire, Fsw34, 0.8Mm, 500G; Flux Type Edsyn SU8500

Description
SOLDER WIRE, FSW34, 0.8MM, 500G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:500g; Weight - RoHS Compliant: No
Description
SOLDER WIRE, FSW34, 0.8MM, 500G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:500g; Weight - RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Fsw34, 0.8Mm, 500G; Flux Type Edsyn - 35M4026 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Fsw34, 0.8Mm, 500G; Flux Type Edsyn
35M4026
Solder Wire, Fsw34, 0.8Mm, 500G; Flux Type Edsyn 35M4026
SOLDER WIRE, FSW34, 0.8MM, 500G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:500g; Weight - RoHS Compliant: No

SOLDER WIRE, FSW34, 0.8MM, 500G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:500g; Weight - RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4026
Product Name Solder Wire, Fsw34, 0.8Mm, 500G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024555 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details