EDSYN Inc. Solder Wire, Fsw34, 0.8Mm, 250G; Flux Type Edsyn SU8250-S5

Description
SOLDER WIRE, FSW34, 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:250g; Weight - RoHS Compliant: No
Description
SOLDER WIRE, FSW34, 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:250g; Weight - RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Fsw34, 0.8Mm, 250G; Flux Type Edsyn - 35M4025 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Fsw34, 0.8Mm, 250G; Flux Type Edsyn
35M4025
Solder Wire, Fsw34, 0.8Mm, 250G; Flux Type Edsyn 35M4025
SOLDER WIRE, FSW34, 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:250g; Weight - RoHS Compliant: No

SOLDER WIRE, FSW34, 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:250g; Weight - RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4025
Product Name Solder Wire, Fsw34, 0.8Mm, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details