EDSYN Inc. Solder Wire, Fsw34, 0.8Mm, 1Kg; Flux Type Edsyn SU81

Description
SOLDER WIRE, FSW34, 0.8MM, 1KG; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:1kg; Weight - Imperial:2.205lb; RoHS Compliant: No
Description
SOLDER WIRE, FSW34, 0.8MM, 1KG; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:1kg; Weight - Imperial:2.205lb; RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Fsw34, 0.8Mm, 1Kg; Flux Type Edsyn - 35M4023 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Fsw34, 0.8Mm, 1Kg; Flux Type Edsyn
35M4023
Solder Wire, Fsw34, 0.8Mm, 1Kg; Flux Type Edsyn 35M4023
SOLDER WIRE, FSW34, 0.8MM, 1KG; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:1kg; Weight - Imperial:2.205lb; RoHS Compliant: No

SOLDER WIRE, FSW34, 0.8MM, 1KG; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:1kg; Weight - Imperial:2.205lb; RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4023
Product Name Solder Wire, Fsw34, 0.8Mm, 1Kg; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 120 amps
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details