EDSYN Inc. Solder Wire, Fsw34, 0.5Mm, 250G; Flux Type Edsyn SU5250

Description
SOLDER WIRE, FSW34, 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoH S Compliant: No
Datasheet
Description
SOLDER WIRE, FSW34, 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Fsw34, 0.5Mm, 250G; Flux Type Edsyn - 35M4019 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Fsw34, 0.5Mm, 250G; Flux Type Edsyn
35M4019
Solder Wire, Fsw34, 0.5Mm, 250G; Flux Type Edsyn 35M4019
SOLDER WIRE, FSW34, 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoH S Compliant: No

SOLDER WIRE, FSW34, 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4019
Product Name Solder Wire, Fsw34, 0.5Mm, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 631079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details