EDSYN Inc. Solder Wire, 62/36/2, 183 Deg, 100G; Flux Type Edsyn SU35100

Description
SOLDER WIRE, 62/36/2, 183 DEG, 100G; Flux Type:Rosin; Solder Alloy:62, 36, 2 Sn, Pb, Ag; External Diameter - Metric:0.35mm; External Diameter - Imperial:0.014"; Melting Temperature:183?C; Weight - Metric:100g; Weight - RoHS Compliant: No
Description
SOLDER WIRE, 62/36/2, 183 DEG, 100G; Flux Type:Rosin; Solder Alloy:62, 36, 2 Sn, Pb, Ag; External Diameter - Metric:0.35mm; External Diameter - Imperial:0.014"; Melting Temperature:183?C; Weight - Metric:100g; Weight - RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 62/36/2, 183 Deg, 100G; Flux Type Edsyn - 35M4018 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 62/36/2, 183 Deg, 100G; Flux Type Edsyn
35M4018
Solder Wire, 62/36/2, 183 Deg, 100G; Flux Type Edsyn 35M4018
SOLDER WIRE, 62/36/2, 183 DEG, 100G; Flux Type:Rosin; Solder Alloy:62, 36, 2 Sn, Pb, Ag; External Diameter - Metric:0.35mm; External Diameter - Imperial:0.014"; Melting Temperature:183?C; Weight - Metric:100g; Weight - RoHS Compliant: No

SOLDER WIRE, 62/36/2, 183 DEG, 100G; Flux Type:Rosin; Solder Alloy:62, 36, 2 Sn, Pb, Ag; External Diameter - Metric:0.35mm; External Diameter - Imperial:0.014"; Melting Temperature:183?C; Weight - Metric:100g; Weight - RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4018
Product Name Solder Wire, 62/36/2, 183 Deg, 100G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 159292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details