EDSYN Inc. Solder Wire, Fsw34, 1.0Mm, 500G; Flux Type Edsyn SU1500-S5

Description
SOLDER WIRE, FSW34, 1.0MM, 500G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No
Description
SOLDER WIRE, FSW34, 1.0MM, 500G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Fsw34, 1.0Mm, 500G; Flux Type Edsyn - 35M4014 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Fsw34, 1.0Mm, 500G; Flux Type Edsyn
35M4014
Solder Wire, Fsw34, 1.0Mm, 500G; Flux Type Edsyn 35M4014
SOLDER WIRE, FSW34, 1.0MM, 500G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No

SOLDER WIRE, FSW34, 1.0MM, 500G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4014
Product Name Solder Wire, Fsw34, 1.0Mm, 500G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details