EDSYN Inc. Solder Wire, Fsw34, 1.0Mm, 250G; Flux Type Edsyn SU1250

Description
SOLDER WIRE, FSW34, 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: No
Description
SOLDER WIRE, FSW34, 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Fsw34, 1.0Mm, 250G; Flux Type Edsyn - 35M4011 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Fsw34, 1.0Mm, 250G; Flux Type Edsyn
35M4011
Solder Wire, Fsw34, 1.0Mm, 250G; Flux Type Edsyn 35M4011
SOLDER WIRE, FSW34, 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: No

SOLDER WIRE, FSW34, 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4011
Product Name Solder Wire, Fsw34, 1.0Mm, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115160 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details