EDSYN Inc. Solder Wire, Fsw34, 1.0Mm, 1Kg; Flux Type Edsyn SU11

Description
SOLDER WIRE, FSW34, 1.0MM, 1KG; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:1kg; Weight - Imperial:2.205lb; RoHS Compliant: No
Description
SOLDER WIRE, FSW34, 1.0MM, 1KG; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:1kg; Weight - Imperial:2.205lb; RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Fsw34, 1.0Mm, 1Kg; Flux Type Edsyn - 35M4010 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Fsw34, 1.0Mm, 1Kg; Flux Type Edsyn
35M4010
Solder Wire, Fsw34, 1.0Mm, 1Kg; Flux Type Edsyn 35M4010
SOLDER WIRE, FSW34, 1.0MM, 1KG; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:1kg; Weight - Imperial:2.205lb; RoHS Compliant: No

SOLDER WIRE, FSW34, 1.0MM, 1KG; Flux Type:No Clean; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:183°C; Weight - Metric:1kg; Weight - Imperial:2.205lb; RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4010
Product Name Solder Wire, Fsw34, 1.0Mm, 1Kg; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details