EDSYN Inc. Solder Wire, , 0.8Mm, 500G; Flux Type Edsyn SSC 8500

Description
SOLDER WIRE, , 0.8MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 0.8MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 0.8Mm, 500G; Flux Type Edsyn - 35M4000 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 0.8Mm, 500G; Flux Type Edsyn
35M4000
Solder Wire, , 0.8Mm, 500G; Flux Type Edsyn 35M4000
SOLDER WIRE, , 0.8MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes

SOLDER WIRE, , 0.8MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4000
Product Name Solder Wire, , 0.8Mm, 500G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631097 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Welding
Material Capability Copper, Nickel
View Details
High-Output Solid-State Welder - Weldac 1800 - EFD Induction a.s.
Specs
Process Capability Welding
View Details