Sunstone Engineering Orion 100c Pulse-Arc/Micro-TIG Welder

Description
Features Specifications In The Box How to Use Downloads Videos The Precision Micro-Welder Technology You Need! The Orion 100c is the reliable welding tool that every metalsmith should have. Save time doing simple and complicated work such as seam joints, filling porosity, adding metal, attaching different size pieces, or any other application you may encounter. Increase efficiency with this easy to use system! The Orion 100c provides power up to 100 joules of pulse-arc weld energy. This micro-welder also allows for low power needs — yielding as little as 3 joules of energy. The 100c power is adjustable in 0.5-joule increments. Weld large workpieces, or near precious components with this versatile, compact, and easy-to-use system. How Does it Work? Electrical Energy – Plasma Discharge Pulse Arc welding uses electrical energy to create a plasma discharge. The high-temperature plasma, in turn, melts metal in a small spot. This process takes place in milliseconds. The process is clean and very controllable – perfect for intricate and minute welding applications on precious and non-precious metals!. Filler metal can also be added to build up joints and create strong and reliable weld “beads”, or weld seams. Two in One Combo The Orion is a pulse-arc welder and a capacitive discharge resistance welder in one. This combination of abilities allows for infinite creative possibilities. In its Tack Mode, the Orion can be used to temporarily position parts before welding or soldering. In its Pulse Arc Mode, the Orion can be used to perform permanent welds, add metal, and do a variety of other amazing and time-saving applications. Why Buy an Orion 100c? Weld Ignition Options This technology prolongs the life of the electrode by lifting the electrode prior to releasing the weld. This safeguards the electrode from misfires and sticking to the workpiece. In turn, you spend more time welding and less time sharpening an electrode. The Basic Screen Whether you are an expert at pulse-arc welding or doing it for the first time, we have developed a simple and intuitive, step by step on screen system, for you to follow when welding. Precision and Power Select power in 0.5 Ws increments up to 100 Ws —That’s over 100 available power settings! Weld spot sizes range from microns all the way up to 2.5mm. Whatever it is you weld, Orion has the power to get the job done. Highest Quality Standards When you purchase an Orion 100c, take confidence in knowing that it was designed, produced, and assembled to the highest quality standards in the industry—in other words, it’s the best you can buy. Full Touch Screen The Orion touch screen gives you complete control of your welder with an easy to use interface. No knobs or dials, just one touch access to everything you need. This makes the 100c intuitive to use and easily upgradeable for future features as they are released in free software updates via USB. Superior Customer Service Before, during, and after the sale, we want to be your resource for years to come. We guarantee that every interaction with our company will be courteous and friendly in answering your questions or helping in any way we can. Orion 100c Product Specifications Pulse Arc Welding Specifications Display (Touch Screen): 5” Full Languages: Multiple Welder (L x W x H): 10.75” x 6” x 6.65” (27.3 x 15.2 x 16.9cm) Weld Programs: 11 Save Settings Spaces: 30 CE Certificate: Yes USB Upgradable Software: Yes Energy (min-max in Joules): 3 – 100 Current (min-max in Amps): 6 – 350A Power Settings: < 100 Length (min-max): 3 – 40ms Length Settings: Auto Changing from 3 – 40ms based on power setting Weld Spot Diameter Range: ≈ 0.4 – 2.5mm (depending on metal and electrode condition) High-Frequency Agitation: Basic (Including new reverse agitation!) Pulse Shaping: Basic Max Welding Speed (Hz): 1.5Hz Max Charging Time: 1.2s Single Fire Mode: 1 weld/0.7 seconds Rapid Fire Mode: N/A Seam Mode: N/A Pico Mode: N/A Ultra Mode: N/A Adaptive Weld Ignition: N/A Arc Start Technology: Yes Tack Welding Specifications Energy (min-max in Joules): 5 – 100 Peak Current (min-max in Amps): 1,000A Power Settings: 97 Length (min-max): 20ms Length Settings: 1 Microscope Specifications Magnification: 5x Vertical Stylus Working Space: ~110 mm Automatic Eye Protection: Auto Darkening UV Protection: Full IR Protection: Full What comes with the Orion System? Every Orion System includes the following items: Power Cord (International Converter Included) Alligator Clips (2) Stylus Hand Piece (Pre-Installed with 1.0mm Collett) Jump Ring Pliers (1) Tungsten Electrodes (5 – 1mm & 5 – 0.5mm) Shuttered Microscope (Mounted on Articulating Arm) Argon Tubing (1/4″ OD Clear Argon Tubing) Microscope Cover Microscope Eye Covers Hex Wrench Set (Every Hex wrench used on the Orion included) 0.5mm Collett (For use with 0.5mm Tungsten Electrodes) Foot Pedal (Used to precisely trigger welds) Fiberglass Brush (Used to clean blackness from weld area) Diamond Disc (For Use with any Rotary Tool to Sharpen Electrodes and Clean them) HOW TO TRIGGER THE ORION SIMPLE TRIGGER OPTIONS THAT ARE EASY, QUICK, AND PRECISE In Pulse Arc welding the Arc Gap is vitally important in both a good weld, and a constant weld. The Orion Sylus Hand piece has a bulit in retract feature that will produce the perfect weld gap everytime. This allows for a perfect, consistant weld gap everytime you weld. Touch Detect Every Orion Welding System uses “Touch Detect” weld activation. This is the recommended trigger operation for pulse arc mode because it allows you quick, accurate, and simple weld triggers, However in Tack mode foot pedal is best. “Touch Detect” is used by simply connecting the ground and touching the electrode to your workpiece, and let the machine do the rest. Touch Detect allows you to work without having to constantly search for a foot pedal. All of the parts needed are easily in sight and within reach. Touch detect also allows you to trigger welds with greater precision, as you touch exactly where you want the weld to be. There is no missing & hitting your fingers or out of focus welds, just perfect weld each time you touch the piece. Foot Pedal Most of the Orion Welding systems(Excluding mPulse) include the “Foot Pedal” trigger system. This includes the foot switch that will allow you to trigger the welds only when the foot pedal is pressed. The foot pedal is recommended when using the Tack function. This is great for when you need extreme precision. You simply connect the foot switch into the unit, select “Foot Pedal” on the main screen. You bring the electrode into
Description
Features Specifications In The Box How to Use Downloads Videos The Precision Micro-Welder Technology You Need! The Orion 100c is the reliable welding tool that every metalsmith should have. Save time doing simple and complicated work such as seam joints, filling porosity, adding metal, attaching different size pieces, or any other application you may encounter. Increase efficiency with this easy to use system! The Orion 100c provides power up to 100 joules of pulse-arc weld energy. This micro-welder also allows for low power needs — yielding as little as 3 joules of energy. The 100c power is adjustable in 0.5-joule increments. Weld large workpieces, or near precious components with this versatile, compact, and easy-to-use system. How Does it Work? Electrical Energy – Plasma Discharge Pulse Arc welding uses electrical energy to create a plasma discharge. The high-temperature plasma, in turn, melts metal in a small spot. This process takes place in milliseconds. The process is clean and very controllable – perfect for intricate and minute welding applications on precious and non-precious metals!. Filler metal can also be added to build up joints and create strong and reliable weld “beads”, or weld seams. Two in One Combo The Orion is a pulse-arc welder and a capacitive discharge resistance welder in one. This combination of abilities allows for infinite creative possibilities. In its Tack Mode, the Orion can be used to temporarily position parts before welding or soldering. In its Pulse Arc Mode, the Orion can be used to perform permanent welds, add metal, and do a variety of other amazing and time-saving applications. Why Buy an Orion 100c? Weld Ignition Options This technology prolongs the life of the electrode by lifting the electrode prior to releasing the weld. This safeguards the electrode from misfires and sticking to the workpiece. In turn, you spend more time welding and less time sharpening an electrode. The Basic Screen Whether you are an expert at pulse-arc welding or doing it for the first time, we have developed a simple and intuitive, step by step on screen system, for you to follow when welding. Precision and Power Select power in 0.5 Ws increments up to 100 Ws —That’s over 100 available power settings! Weld spot sizes range from microns all the way up to 2.5mm. Whatever it is you weld, Orion has the power to get the job done. Highest Quality Standards When you purchase an Orion 100c, take confidence in knowing that it was designed, produced, and assembled to the highest quality standards in the industry—in other words, it’s the best you can buy. Full Touch Screen The Orion touch screen gives you complete control of your welder with an easy to use interface. No knobs or dials, just one touch access to everything you need. This makes the 100c intuitive to use and easily upgradeable for future features as they are released in free software updates via USB. Superior Customer Service Before, during, and after the sale, we want to be your resource for years to come. We guarantee that every interaction with our company will be courteous and friendly in answering your questions or helping in any way we can. Orion 100c Product Specifications Pulse Arc Welding Specifications Display (Touch Screen): 5” Full Languages: Multiple Welder (L x W x H): 10.75” x 6” x 6.65” (27.3 x 15.2 x 16.9cm) Weld Programs: 11 Save Settings Spaces: 30 CE Certificate: Yes USB Upgradable Software: Yes Energy (min-max in Joules): 3 – 100 Current (min-max in Amps): 6 – 350A Power Settings: < 100 Length (min-max): 3 – 40ms Length Settings: Auto Changing from 3 – 40ms based on power setting Weld Spot Diameter Range: ≈ 0.4 – 2.5mm (depending on metal and electrode condition) High-Frequency Agitation: Basic (Including new reverse agitation!) Pulse Shaping: Basic Max Welding Speed (Hz): 1.5Hz Max Charging Time: 1.2s Single Fire Mode: 1 weld/0.7 seconds Rapid Fire Mode: N/A Seam Mode: N/A Pico Mode: N/A Ultra Mode: N/A Adaptive Weld Ignition: N/A Arc Start Technology: Yes Tack Welding Specifications Energy (min-max in Joules): 5 – 100 Peak Current (min-max in Amps): 1,000A Power Settings: 97 Length (min-max): 20ms Length Settings: 1 Microscope Specifications Magnification: 5x Vertical Stylus Working Space: ~110 mm Automatic Eye Protection: Auto Darkening UV Protection: Full IR Protection: Full What comes with the Orion System? Every Orion System includes the following items: Power Cord (International Converter Included) Alligator Clips (2) Stylus Hand Piece (Pre-Installed with 1.0mm Collett) Jump Ring Pliers (1) Tungsten Electrodes (5 – 1mm & 5 – 0.5mm) Shuttered Microscope (Mounted on Articulating Arm) Argon Tubing (1/4″ OD Clear Argon Tubing) Microscope Cover Microscope Eye Covers Hex Wrench Set (Every Hex wrench used on the Orion included) 0.5mm Collett (For use with 0.5mm Tungsten Electrodes) Foot Pedal (Used to precisely trigger welds) Fiberglass Brush (Used to clean blackness from weld area) Diamond Disc (For Use with any Rotary Tool to Sharpen Electrodes and Clean them) HOW TO TRIGGER THE ORION SIMPLE TRIGGER OPTIONS THAT ARE EASY, QUICK, AND PRECISE In Pulse Arc welding the Arc Gap is vitally important in both a good weld, and a constant weld. The Orion Sylus Hand piece has a bulit in retract feature that will produce the perfect weld gap everytime. This allows for a perfect, consistant weld gap everytime you weld. Touch Detect Every Orion Welding System uses “Touch Detect” weld activation. This is the recommended trigger operation for pulse arc mode because it allows you quick, accurate, and simple weld triggers, However in Tack mode foot pedal is best. “Touch Detect” is used by simply connecting the ground and touching the electrode to your workpiece, and let the machine do the rest. Touch Detect allows you to work without having to constantly search for a foot pedal. All of the parts needed are easily in sight and within reach. Touch detect also allows you to trigger welds with greater precision, as you touch exactly where you want the weld to be. There is no missing & hitting your fingers or out of focus welds, just perfect weld each time you touch the piece. Foot Pedal Most of the Orion Welding systems(Excluding mPulse) include the “Foot Pedal” trigger system. This includes the foot switch that will allow you to trigger the welds only when the foot pedal is pressed. The foot pedal is recommended when using the Tack function. This is great for when you need extreme precision. You simply connect the foot switch into the unit, select “Foot Pedal” on the main screen. You bring the electrode into

Suppliers

Company
Product
Description
Supplier Links
Orion 100c Pulse-Arc/Micro-TIG Welder -  - Sunstone Engineering
Payson, UT, United States
Orion 100c Pulse-Arc/Micro-TIG Welder
Orion 100c Pulse-Arc/Micro-TIG Welder
Features Specifications In The Box How to Use Downloads Videos The Precision Micro-Welder Technology You Need! The Orion 100c is the reliable welding tool that every metalsmith should have. Save time doing simple and complicated work such as seam joints, filling porosity, adding metal, attaching different size pieces, or any other application you may encounter. Increase efficiency with this easy to use system! The Orion 100c provides power up to 100 joules of pulse-arc weld energy. This micro-welder also allows for low power needs — yielding as little as 3 joules of energy. The 100c power is adjustable in 0.5-joule increments. Weld large workpieces, or near precious components with this versatile, compact, and easy-to-use system. How Does it Work? Electrical Energy – Plasma Discharge Pulse Arc welding uses electrical energy to create a plasma discharge. The high-temperature plasma, in turn, melts metal in a small spot. This process takes place in milliseconds. The process is clean and very controllable – perfect for intricate and minute welding applications on precious and non-precious metals!. Filler metal can also be added to build up joints and create strong and reliable weld “beads”, or weld seams. Two in One Combo The Orion is a pulse-arc welder and a capacitive discharge resistance welder in one. This combination of abilities allows for infinite creative possibilities. In its Tack Mode, the Orion can be used to temporarily position parts before welding or soldering. In its Pulse Arc Mode, the Orion can be used to perform permanent welds, add metal, and do a variety of other amazing and time-saving applications. Why Buy an Orion 100c? Weld Ignition Options This technology prolongs the life of the electrode by lifting the electrode prior to releasing the weld. This safeguards the electrode from misfires and sticking to the workpiece. In turn, you spend more time welding and less time sharpening an electrode. The Basic Screen Whether you are an expert at pulse-arc welding or doing it for the first time, we have developed a simple and intuitive, step by step on screen system, for you to follow when welding. Precision and Power Select power in 0.5 Ws increments up to 100 Ws —That’s over 100 available power settings! Weld spot sizes range from microns all the way up to 2.5mm. Whatever it is you weld, Orion has the power to get the job done. Highest Quality Standards When you purchase an Orion 100c, take confidence in knowing that it was designed, produced, and assembled to the highest quality standards in the industry—in other words, it’s the best you can buy. Full Touch Screen The Orion touch screen gives you complete control of your welder with an easy to use interface. No knobs or dials, just one touch access to everything you need. This makes the 100c intuitive to use and easily upgradeable for future features as they are released in free software updates via USB. Superior Customer Service Before, during, and after the sale, we want to be your resource for years to come. We guarantee that every interaction with our company will be courteous and friendly in answering your questions or helping in any way we can. Orion 100c Product Specifications Pulse Arc Welding Specifications Display (Touch Screen): 5” Full Languages: Multiple Welder (L x W x H): 10.75” x 6” x 6.65” (27.3 x 15.2 x 16.9cm) Weld Programs: 11 Save Settings Spaces: 30 CE Certificate: Yes USB Upgradable Software: Yes Energy (min-max in Joules): 3 – 100 Current (min-max in Amps): 6 – 350A Power Settings: < 100 Length (min-max): 3 – 40ms Length Settings: Auto Changing from 3 – 40ms based on power setting Weld Spot Diameter Range: ≈ 0.4 – 2.5mm (depending on metal and electrode condition) High-Frequency Agitation: Basic (Including new reverse agitation!) Pulse Shaping: Basic Max Welding Speed (Hz): 1.5Hz Max Charging Time: 1.2s Single Fire Mode: 1 weld/0.7 seconds Rapid Fire Mode: N/A Seam Mode: N/A Pico Mode: N/A Ultra Mode: N/A Adaptive Weld Ignition: N/A Arc Start Technology: Yes Tack Welding Specifications Energy (min-max in Joules): 5 – 100 Peak Current (min-max in Amps): 1,000A Power Settings: 97 Length (min-max): 20ms Length Settings: 1 Microscope Specifications Magnification: 5x Vertical Stylus Working Space: ~110 mm Automatic Eye Protection: Auto Darkening UV Protection: Full IR Protection: Full What comes with the Orion System? Every Orion System includes the following items: Power Cord (International Converter Included) Alligator Clips (2) Stylus Hand Piece (Pre-Installed with 1.0mm Collett) Jump Ring Pliers (1) Tungsten Electrodes (5 – 1mm & 5 – 0.5mm) Shuttered Microscope (Mounted on Articulating Arm) Argon Tubing (1/4″ OD Clear Argon Tubing) Microscope Cover Microscope Eye Covers Hex Wrench Set (Every Hex wrench used on the Orion included) 0.5mm Collett (For use with 0.5mm Tungsten Electrodes) Foot Pedal (Used to precisely trigger welds) Fiberglass Brush (Used to clean blackness from weld area) Diamond Disc (For Use with any Rotary Tool to Sharpen Electrodes and Clean them) HOW TO TRIGGER THE ORION SIMPLE TRIGGER OPTIONS THAT ARE EASY, QUICK, AND PRECISE In Pulse Arc welding the Arc Gap is vitally important in both a good weld, and a constant weld. The Orion Sylus Hand piece has a bulit in retract feature that will produce the perfect weld gap everytime. This allows for a perfect, consistant weld gap everytime you weld. Touch Detect Every Orion Welding System uses “Touch Detect” weld activation. This is the recommended trigger operation for pulse arc mode because it allows you quick, accurate, and simple weld triggers, However in Tack mode foot pedal is best. “Touch Detect” is used by simply connecting the ground and touching the electrode to your workpiece, and let the machine do the rest. Touch Detect allows you to work without having to constantly search for a foot pedal. All of the parts needed are easily in sight and within reach. Touch detect also allows you to trigger welds with greater precision, as you touch exactly where you want the weld to be. There is no missing & hitting your fingers or out of focus welds, just perfect weld each time you touch the piece. Foot Pedal Most of the Orion Welding systems(Excluding mPulse) include the “Foot Pedal” trigger system. This includes the foot switch that will allow you to trigger the welds only when the foot pedal is pressed. The foot pedal is recommended when using the Tack function. This is great for when you need extreme precision. You simply connect the foot switch into the unit, select “Foot Pedal” on the main screen. You bring the electrode into
  • Features
  • Specifications
  • In The Box
  • How to Use
  • Downloads
  • Videos

The Precision Micro-Welder Technology You Need!

The Orion 100c is the reliable welding tool that every metalsmith should have. Save time doing simple and complicated work such as seam joints, filling porosity, adding metal, attaching different size pieces, or any other application you may encounter. Increase efficiency with this easy to use system!

The Orion 100c provides power up to 100 joules of pulse-arc weld energy. This micro-welder also allows for low power needs — yielding as little as 3 joules of energy. The 100c power is adjustable in 0.5-joule increments. Weld large workpieces, or near precious components with this versatile, compact, and easy-to-use system.

How Does it Work?

Electrical Energy – Plasma Discharge

Pulse Arc welding uses electrical energy to create a plasma discharge. The high-temperature plasma, in turn, melts metal in a small spot. This process takes place in milliseconds. The process is clean and very controllable – perfect for intricate and minute welding applications on precious and non-precious metals!. Filler metal can also be added to build up joints and create strong and reliable weld “beads”, or weld seams.


Two in One Combo

The Orion is a pulse-arc welder and a capacitive discharge resistance welder in one. This combination of abilities allows for infinite creative possibilities. In its Tack Mode, the Orion can be used to temporarily position parts before welding or soldering. In its Pulse Arc Mode, the Orion can be used to perform permanent welds, add metal, and do a variety of other amazing and time-saving applications.


Why Buy an Orion 100c?

Weld Ignition Options

This technology prolongs the life of the electrode by lifting the electrode prior to releasing the weld. This safeguards the electrode from misfires and sticking to the workpiece. In turn, you spend more time welding and less time sharpening an electrode.

The Basic Screen

Whether you are an expert at pulse-arc welding or doing it for the first time, we have developed a simple and intuitive, step by step on screen system, for you to follow when welding.


Precision and Power

Select power in 0.5 Ws increments up to 100 Ws —That’s over 100 available power settings! Weld spot sizes range from microns all the way up to 2.5mm. Whatever it is you weld, Orion has the power to get the job done.

Highest Quality Standards

When you purchase an Orion 100c, take confidence in knowing that it was designed, produced, and assembled to the highest quality standards in the industry—in other words, it’s the best you can buy.


Full Touch Screen

The Orion touch screen gives you complete control of your welder with an easy to use interface. No knobs or dials, just one touch access to everything you need. This makes the 100c intuitive to use and easily upgradeable for future features as they are released in free software updates via USB.

Superior Customer Service

Before, during, and after the sale, we want to be your resource for years to come. We guarantee that every interaction with our company will be courteous and friendly in answering your questions or helping in any way we can.


Orion 100c Product Specifications

Pulse Arc Welding Specifications
Display (Touch Screen): 5” Full
Languages: Multiple
Welder (L x W x H): 10.75” x 6” x 6.65” (27.3 x 15.2 x 16.9cm)
Weld Programs: 11
Save Settings Spaces: 30
CE Certificate: Yes
USB Upgradable Software: Yes
Energy (min-max in Joules): 3 – 100
Current (min-max in Amps): 6 – 350A
Power Settings: < 100
Length (min-max): 3 – 40ms
Length Settings: Auto Changing from 3 – 40ms based on power setting
Weld Spot Diameter Range: ≈ 0.4 – 2.5mm (depending on metal and electrode condition)
High-Frequency Agitation: Basic (Including new reverse agitation!)
Pulse Shaping: Basic
Max Welding Speed (Hz): 1.5Hz
Max Charging Time: 1.2s
Single Fire Mode: 1 weld/0.7 seconds
Rapid Fire Mode: N/A
Seam Mode: N/A
Pico Mode: N/A
Ultra Mode: N/A
Adaptive Weld Ignition: N/A
Arc Start Technology: Yes
Tack Welding Specifications
Energy (min-max in Joules): 5 – 100
Peak Current (min-max in Amps): 1,000A
Power Settings: 97
Length (min-max): 20ms
Length Settings: 1
Microscope Specifications
Magnification: 5x
Vertical Stylus Working Space: ~110 mm
Automatic Eye Protection: Auto Darkening
UV Protection: Full
IR Protection: Full

What comes with the Orion System?

Every Orion System includes the following items:


Power Cord
(International Converter Included)


Alligator Clips
(2)


Stylus Hand Piece
(Pre-Installed with 1.0mm Collett)


Jump Ring Pliers
(1)


Tungsten Electrodes
(5 – 1mm & 5 – 0.5mm)


Shuttered Microscope
(Mounted on Articulating Arm)


Argon Tubing
(1/4″ OD Clear Argon Tubing)


Microscope Cover


Microscope Eye Covers


Hex Wrench Set
(Every Hex wrench used on the Orion included)


0.5mm Collett
(For use with 0.5mm Tungsten Electrodes)


Foot Pedal
(Used to precisely trigger welds)


Fiberglass Brush
(Used to clean blackness from weld area)


Diamond Disc
(For Use with any Rotary Tool to Sharpen Electrodes and Clean them)


HOW TO TRIGGER THE ORION

SIMPLE TRIGGER OPTIONS THAT ARE EASY, QUICK, AND PRECISE

In Pulse Arc welding the Arc Gap is vitally important in both a good weld, and a constant weld. The Orion Sylus Hand piece has a bulit in retract feature that will produce the perfect weld gap everytime. This allows for a perfect, consistant weld gap everytime you weld.

Touch Detect


Every Orion Welding System uses “Touch Detect” weld activation. This is the recommended trigger operation for pulse arc mode because it allows you quick, accurate, and simple weld triggers, However in Tack mode foot pedal is best. “Touch Detect” is used by simply connecting the ground and touching the electrode to your workpiece, and let the machine do the rest. Touch Detect allows you to work without having to constantly search for a foot pedal. All of the parts needed are easily in sight and within reach. Touch detect also allows you to trigger welds with greater precision, as you touch exactly where you want the weld to be. There is no missing & hitting your fingers or out of focus welds, just perfect weld each time you touch the piece.

Foot Pedal


Most of the Orion Welding systems(Excluding mPulse) include the “Foot Pedal” trigger system. This includes the foot switch that will allow you to trigger the welds only when the foot pedal is pressed. The foot pedal is recommended when using the Tack function. This is great for when you need extreme precision. You simply connect the foot switch into the unit, select “Foot Pedal” on the main screen. You bring the electrode into

Supplier's Site

Technical Specifications

  Sunstone Engineering
Product Category Welding, Brazing, and Soldering Equipment
Product Name Orion 100c Pulse-Arc/Micro-TIG Welder
Process Capability Welding; TIG (GTAW)
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1372295 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Welding Machine 20 kHz - Standard 3000 Series - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics
View Details
250s – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details