EDSYN Inc. Solder Wire, , 1.5Mm, 500G; Flux Type Edsyn SSC 15500

Description
SOLDER WIRE, , 1.5MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 1.5MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 1.5Mm, 500G; Flux Type Edsyn - 35M3996 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 1.5Mm, 500G; Flux Type Edsyn
35M3996
Solder Wire, , 1.5Mm, 500G; Flux Type Edsyn 35M3996
SOLDER WIRE, , 1.5MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes

SOLDER WIRE, , 1.5MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M3996
Product Name Solder Wire, , 1.5Mm, 500G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 1895258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details