EDSYN Inc. Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn SSC 1250

Description
SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:230°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:230°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn - 35M3994 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn
35M3994
Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn 35M3994
SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:230°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes

SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:230°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M3994
Product Name Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094611 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details