Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WELDING, BRAZING, AND SOLDERING EQUIPMENT
EDSYN INC.
SSALC5250-3 -- SOLDER WIRE, SN/AG/CU, 0.5MM, 250G ROHS COMPLIANT EDSYN
EDSYN Inc.
Solder Wire, Sn/ag/cu, 0.5Mm, 250G Rohs Compliant Edsyn
SSALC5250-3
Description
SOLDER WIRE, SN/AG/CU, 0.5MM, 250G ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
SOLDER WIRE, SN/AG/CU, 0.5MM, 250G ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Sn/ag/cu, 0.5Mm, 250G Rohs Compliant Edsyn
66AH8764
Solder Wire, Sn/ag/cu, 0.5Mm, 250G Rohs Compliant Edsyn
66AH8764
SOLDER WIRE, SN/AG/CU, 0.5MM, 250G ROHS COMPLIANT: YES
SOLDER WIRE, SN/AG/CU, 0.5MM, 250G ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Welding, Brazing, and Soldering Equipment
Product Number
66AH8764
Product Name
Solder Wire, Sn/ag/cu, 0.5Mm, 250G Rohs Compliant Edsyn
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Welders
588989
Specs
Process Capability
Resistance - Spot; Welding
Output Current
13 amps
View Details
Inductotherm Group
HAZControl Technology HF Welder
HAZControl
Specs
Equipment Type
Complete System
Process Capability
Welding
AC Input Voltage
460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Grob, Inc.
Band Saw Blade Welder
Specs
Equipment Type
Complete System
Process Capability
Welding
Input Phase
Single Phase Power
View Details
Pro Spot Industrial, Division of Pro Spot International, Inc.
Solid State Capacitor Discharge (CD) Stud Welding System
PS-25
Specs
Equipment Type
Complete System
Process Capability
Welding; Stud / Nut Welding
View Details