EDSYN Inc. Solder Wire, 0.2Mm, 10G; Leaded / Lead Free Edsyn SSAC 2010

Description
SOLDER WIRE, 0.2MM, 10G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.2mm; External Diameter - Imperial:0.393"; Melting Temperature:217°C; Weight - Metric:10g RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 0.2MM, 10G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.2mm; External Diameter - Imperial:0.393"; Melting Temperature:217°C; Weight - Metric:10g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 0.2Mm, 10G; Leaded / Lead Free Edsyn - 95M7246 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 0.2Mm, 10G; Leaded / Lead Free Edsyn
95M7246
Solder Wire, 0.2Mm, 10G; Leaded / Lead Free Edsyn 95M7246
SOLDER WIRE, 0.2MM, 10G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.2mm; External Diameter - Imperial:0.393"; Melting Temperature:217°C; Weight - Metric:10g RoHS Compliant: Yes

SOLDER WIRE, 0.2MM, 10G; Leaded / Lead Free:Lead Free; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.2mm; External Diameter - Imperial:0.393"; Melting Temperature:217°C; Weight - Metric:10g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 95M7246
Product Name Solder Wire, 0.2Mm, 10G; Leaded / Lead Free Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1465244 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details