EDSYN Inc. Solder Wire, Fsw32, Flux, 0.8Mm; Flux Type Edsyn SS8500

Description
SOLDER WIRE, FSW32, FLUX, 0.8MM; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No
Description
SOLDER WIRE, FSW32, FLUX, 0.8MM; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Fsw32, Flux, 0.8Mm; Flux Type Edsyn - 35M4007 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Fsw32, Flux, 0.8Mm; Flux Type Edsyn
35M4007
Solder Wire, Fsw32, Flux, 0.8Mm; Flux Type Edsyn 35M4007
SOLDER WIRE, FSW32, FLUX, 0.8MM; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No

SOLDER WIRE, FSW32, FLUX, 0.8MM; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4007
Product Name Solder Wire, Fsw32, Flux, 0.8Mm; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details