EDSYN Inc. Solder Wire, 60/38/2, 0.8Mm, 250G; Flux Type Edsyn SS8250

Description
SOLDER WIRE, 60/38/2, 0.8MM, 250G; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoH S Compliant: No
Description
SOLDER WIRE, 60/38/2, 0.8MM, 250G; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/38/2, 0.8Mm, 250G; Flux Type Edsyn - 35M4006 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/38/2, 0.8Mm, 250G; Flux Type Edsyn
35M4006
Solder Wire, 60/38/2, 0.8Mm, 250G; Flux Type Edsyn 35M4006
SOLDER WIRE, 60/38/2, 0.8MM, 250G; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoH S Compliant: No

SOLDER WIRE, 60/38/2, 0.8MM, 250G; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4006
Product Name Solder Wire, 60/38/2, 0.8Mm, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Height Sensor Has a Stainless Steel Ball Transfer that is Particularly Useful to Maintain Contact on Curved Surfaces or Vertical Applications - GK-190-602 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details