EDSYN Inc. Desoldering Gun; Desolder Tool Type Edsyn SS750LS

Description
DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:22.2mm; Tip / Nozzle O.D.:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Weight:45g RoHS Compliant: NA
Datasheet
Description
DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:22.2mm; Tip / Nozzle O.D.:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Weight:45g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Gun; Desolder Tool Type Edsyn - 35M4004 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Gun; Desolder Tool Type Edsyn
35M4004
Desoldering Gun; Desolder Tool Type Edsyn 35M4004
DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:22.2mm; Tip / Nozzle O.D.:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Weight:45g RoHS Compliant: NA

DESOLDERING GUN; Desolder Tool Type:Pump; Tip / Nozzle Length:22.2mm; Tip / Nozzle O.D.:2.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Weight:45g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4004
Product Name Desoldering Gun; Desolder Tool Type Edsyn
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024501 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details