EDSYN Inc. Fuse, 3A, 250V Edsyn SR106

Description
Fuse, 3A, 250V
Description
Fuse, 3A, 250V

Suppliers

Company
Product
Description
Supplier Links
Fuse, 3A, 250V Edsyn - 83C1268 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 250V Edsyn
83C1268
Fuse, 3A, 250V Edsyn 83C1268
Fuse, 3A, 250V

Fuse, 3A, 250V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83C1268
Product Name Fuse, 3A, 250V Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers