EDSYN Inc. Solder Wire, , 0.8Mm, 250G; Flux Type Edsyn SC8250

Description
SOLDER WIRE, , 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Description
SOLDER WIRE, , 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 0.8Mm, 250G; Flux Type Edsyn - 35M3986 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 0.8Mm, 250G; Flux Type Edsyn
35M3986
Solder Wire, , 0.8Mm, 250G; Flux Type Edsyn 35M3986
SOLDER WIRE, , 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

SOLDER WIRE, , 0.8MM, 250G; Flux Type:No Clean; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M3986
Product Name Solder Wire, , 0.8Mm, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details