EDSYN Inc. Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn SAC8250-3

Description
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.03"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes
Description
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.03"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn - 91Y1480 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn
91Y1480
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn 91Y1480
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.03"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes

SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.03"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 91Y1480
Product Name Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 4795926 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details