EDSYN Inc. Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn SAC5250-3

Description
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn - 91Y1479 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn
91Y1479
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn 91Y1479
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes

SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 91Y1479
Product Name Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122197 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details