EDSYN Inc. Solder Wire, , 0.35Mm, 100G; Flux Type Edsyn SAC35100

Description
SOLDER WIRE, , 0.35MM, 100G; Flux Type:Rosin; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.35mm; External Diameter - Imperial:0.014"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes
Description
SOLDER WIRE, , 0.35MM, 100G; Flux Type:Rosin; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.35mm; External Diameter - Imperial:0.014"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 0.35Mm, 100G; Flux Type Edsyn - 35M3978 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 0.35Mm, 100G; Flux Type Edsyn
35M3978
Solder Wire, , 0.35Mm, 100G; Flux Type Edsyn 35M3978
SOLDER WIRE, , 0.35MM, 100G; Flux Type:Rosin; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.35mm; External Diameter - Imperial:0.014"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes

SOLDER WIRE, , 0.35MM, 100G; Flux Type:Rosin; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.35mm; External Diameter - Imperial:0.014"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M3978
Product Name Solder Wire, , 0.35Mm, 100G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 4794204 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
HyPerformance Plasma Systems - HPR130XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 21 to 62 amps
View Details