EDSYN Inc. Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn SAC1250-3

Description
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.04"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.04"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn - 91Y1477 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn
91Y1477
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn 91Y1477
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.04"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes

SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.04"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 91Y1477
Product Name Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Moggy - Dual Torch with Stitch Weld or Continuous Travel - GM-03-200 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details